Res Metal Film 0204 825K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
825 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
825 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
825 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 825Kohms 1% 50ppm Product overview: SMM02040C8253FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C8253FB30
RES, 825K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SMM02040C8253FB300 | 749-SMM02040C8253FB300CT-ND | 52-SMM02040C8253FB300 | 85AH4930 |
| Product Name | Res Metal Film 0204 825K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Chip Resistor - Surface Mount | Resistor | Res, 825K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | MELF, 0204 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |