Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C8251FB300

Description
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1290-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1290-2-ND
Chip Resistor - Surface Mount 749-1290-2-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1290-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1290-6-ND
Chip Resistor - Surface Mount 749-1290-6-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1290-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1290-1-ND
Chip Resistor - Surface Mount 749-1290-1-ND
8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

8.25 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res Metal Film 0204 8.25K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C8251FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 8.25K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C8251FB300
Res Metal Film 0204 8.25K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C8251FB300
Res Metal Film 0204 8.25K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 8.25K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Res, Aec-Q200, Thin Film, 8K25, 1%, 0204; Resistance Vishay - 98Y2442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 8K25, 1%, 0204; Resistance Vishay
98Y2442
Res, Aec-Q200, Thin Film, 8K25, 1%, 0204; Resistance Vishay 98Y2442
RES, AEC-Q200, THIN FILM, 8K25, 1%, 0204; Resistance:8.25kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 8K25, 1%, 0204; Resistance:8.25kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1290-2-ND SMM02040C8251FB300 98Y2442
Product Name Chip Resistor - Surface Mount Res Metal Film 0204 8.25K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Res, Aec-Q200, Thin Film, 8K25, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details