MELF,0204,1/4W,78.7K
SMM0204 50 78K7 1% B3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SMM02040C7872FB300 | 749-SMM02040C7872FB300TR-ND |
| Product Name | MELF,0204,1/4W,78.7K,1%,50PPM,T/R | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) |