MELF Resistors 1/4watt 750ohms 1% 50ppm Product overview: SMM02040C7500FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C7500FB30
MELF,0204,1/4W,750,1
750 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
750 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
750 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Resistor,Metal Film,750Ohms,200WV,1
RES, AEC-Q200, THIN FILM, 750R, 1%, 0204; Resistance:750ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C7500FB300 | SMM02040C7500FB300 | 749-1246-1-ND | 10M9878 | 98Y2436 |
| Product Name | Resistor | MELF,0204,1/4W,750,1%,50PPM,T/R | Chip Resistor - Surface Mount | Resistor,metal Film,750Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, Aec-Q200, Thin Film, 750R, 1%, 0204; Resistance Vishay |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Operating DC Voltage | 200 volts | 200 volts | |||
| Operating AC Voltage | 200 volts | 200 volts |