Res Metal Film 0204 73.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
73.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SMM02040C7322FB300 | SMM02040C7322FB300-ND |
| Product Name | Res Metal Film 0204 73.2K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | MELF, 0204 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |