Vishay Precision Group Chip Resistor - Surface Mount SMM02040C6809FB300

Description
68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1209-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1209-1-ND
Chip Resistor - Surface Mount 749-1209-1-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1209-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1209-6-ND
Chip Resistor - Surface Mount 749-1209-6-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1209-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1209-2-ND
Chip Resistor - Surface Mount 749-1209-2-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,68Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 10M9783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
10M9783
Resistor,metal Film,68Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 10M9783
Resistor,Metal Film,68Ohms,200WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,68Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay - 98Y2432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay
98Y2432
Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay 98Y2432
RES, AEC-Q200, THIN FILM, 68R, 1%, 0204; Resistance:68ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 68R, 1%, 0204; Resistance:68ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1209-1-ND 10M9783 98Y2432
Product Name Chip Resistor - Surface Mount Resistor,metal Film,68Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 68R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details