The SMM0204 series thin film MELF resistor from Vishay is designed for applications requiring high reliability and stability, making it suitable for automotive, industrial, and medical equipment. This specific part number features a resistance value of 6.8 ohms with a tolerance of 1%. It is AEC-Q200 qualified, ensuring compliance with automotive standards. The resistor has a maximum operating voltage of 200V and a power rating of 250mW. It operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ± 100 ppm/K. The product is packaged in cut tape and is RoHS compliant. Its advanced metal film technology provides excellent stability under various environmental conditions, making it a reliable choice for demanding applications.
MELF Resistors 1/4watt 6.8ohms 1% 50ppm Product overview: SMM02040C6808FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C6808FB30
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Res Metal Film 0204 6.8 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
RES, AEC-Q200, THIN FILM, 6R8, 1%, 0204; Resistance:6.8ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMM02040C6808FB300 | 749-1180-1-ND | SMM02040C6808FB300 | 98Y2431 |
| Product Name | Resistor | Chip Resistor - Surface Mount | Res Metal Film 0204 6.8 Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R | Res, Aec-Q200, Thin Film, 6R8, 1%, 0204; Resistance Vishay |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Operating DC Voltage | 200 volts | 200 volts | ||
| Operating AC Voltage | 200 volts | 200 volts |