Vishay Precision Group Chip Resistor - Surface Mount SMM02040C5110FB300

Description
511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1241-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1241-2-ND
Chip Resistor - Surface Mount 749-1241-2-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1241-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1241-6-ND
Chip Resistor - Surface Mount 749-1241-6-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1241-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1241-1-ND
Chip Resistor - Surface Mount 749-1241-1-ND
511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

511 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,511,1%,50PPM,T/R - SMM02040C5110FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,511,1%,50PPM,T/R
SMM02040C5110FB300
MELF,0204,1/4W,511,1%,50PPM,T/R SMM02040C5110FB300
MELF,0204,1/4W,511,1 %,50PPM,T/R

MELF,0204,1/4W,511,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 511ohms 1% 50ppm Product overview: SMM02040C5110FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C5110FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 511ohms 1% 50ppm Product overview: SMM02040C5110FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C5110FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 511R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4902
Res, 511R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4902
RES, 511R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 511R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1241-2-ND SMM02040C5110FB300 52-SMM02040C5110FB300 85AH4902
Product Name Chip Resistor - Surface Mount MELF,0204,1/4W,511,1%,50PPM,T/R Resistor Res, 511R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers