Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C4750FB300

Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1238-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1238-2-ND
Chip Resistor - Surface Mount 749-1238-2-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1238-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1238-1-ND
Chip Resistor - Surface Mount 749-1238-1-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1238-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1238-6-ND
Chip Resistor - Surface Mount 749-1238-6-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 475ohms 1% 50ppm Product overview: SMM02040C4750FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4750FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 475ohms 1% 50ppm Product overview: SMM02040C4750FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4750FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MELF,0204,1/4W,475,1%,50PPM,T/R - SMM02040C4750FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,475,1%,50PPM,T/R
SMM02040C4750FB300
MELF,0204,1/4W,475,1%,50PPM,T/R SMM02040C4750FB300
MELF,0204,1/4W,475,1 %,50PPM,T/R

MELF,0204,1/4W,475,1%,50PPM,T/R

Supplier's Site
Res, Aec-Q200, Thin Film, 475R, 1%, 0204; Resistance Vishay - 98Y2414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 475R, 1%, 0204; Resistance Vishay
98Y2414
Res, Aec-Q200, Thin Film, 475R, 1%, 0204; Resistance Vishay 98Y2414
RES, AEC-Q200, THIN FILM, 475R, 1%, 0204; Resistance:475ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 475R, 1%, 0204; Resistance:475ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1238-2-ND 52-SMM02040C4750FB300 SMM02040C4750FB300 98Y2414
Product Name Chip Resistor - Surface Mount Resistor MELF,0204,1/4W,475,1%,50PPM,T/R Res, Aec-Q200, Thin Film, 475R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers