Vishay Precision Group Chip Resistor - Surface Mount SMM02040C4302FB300

Description
43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1316-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1316-1-ND
Chip Resistor - Surface Mount 749-1316-1-ND
43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1316-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1316-6-ND
Chip Resistor - Surface Mount 749-1316-6-ND
43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1316-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1316-2-ND
Chip Resistor - Surface Mount 749-1316-2-ND
43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

43 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistor,metal Film,43Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 20M6997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
20M6997
Resistor,metal Film,43Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 20M6997
Resistor,Metal Film,43KOhms,200WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,43KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1316-1-ND 20M6997
Product Name Chip Resistor - Surface Mount Resistor,metal Film,43Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers