Vishay Intertechnology, Inc. MELF,0204,1/4W,42.2K,1%,50PPM,T/R SMM02040C4222FB300

Description
MELF,0204,1/4W,42.2K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,42.2K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,42.2K,1%,50PPM,T/R - SMM02040C4222FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,42.2K,1%,50PPM,T/R
SMM02040C4222FB300
MELF,0204,1/4W,42.2K,1%,50PPM,T/R SMM02040C4222FB300
MELF,0204,1/4W,42.2K ,1%,50PPM,T/R

MELF,0204,1/4W,42.2K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C4222FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C4222FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C4222FB300CT-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C4222FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C4222FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C4222FB300DKR-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C4222FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C4222FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C4222FB300TR-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C4222FB300 749-SMM02040C4222FB300CT-ND
Product Name MELF,0204,1/4W,42.2K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details