Vishay Intertechnology, Inc. 25w Resistor SMM02040C4121FB300

Description
MELF Resistors .25w 4.12Kohms 1% 50ppm Product overview: SMM02040C4121FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4121FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors .25w 4.12Kohms 1% 50ppm Product overview: SMM02040C4121FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4121FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors .25w 4.12Kohms 1% 50ppm Product overview: SMM02040C4121FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4121FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors .25w 4.12Kohms 1% 50ppm Product overview: SMM02040C4121FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25w, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C4121FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MELF,0204,1/4W,4.12K,1%,50PPM,T/R - SMM02040C4121FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,4.12K,1%,50PPM,T/R
SMM02040C4121FB300
MELF,0204,1/4W,4.12K,1%,50PPM,T/R SMM02040C4121FB300
MELF,0204,1/4W,4.12K ,1%,50PPM,T/R

MELF,0204,1/4W,4.12K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-SMM02040C4121FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C4121FB300CT-ND
Chip Resistor - Surface Mount 749-SMM02040C4121FB300CT-ND
4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C4121FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C4121FB300TR-ND
Chip Resistor - Surface Mount 749-SMM02040C4121FB300TR-ND
4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C4121FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C4121FB300DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C4121FB300DKR-ND
4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

4.12 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C4121FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C4121FB300
Chip Resistor - Surface Mount SMM02040C4121FB300
RES 4.12K OHM 1% 1/4W MELF 0204

RES 4.12K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-SMM02040C4121FB300 SMM02040C4121FB300 749-SMM02040C4121FB300CT-ND SMM02040C4121FB300
Product Name 25w Resistor MELF,0204,1/4W,4.12K,1%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details