Vishay Precision Group Resistor SMM02040C3323FB300

Description
MELF Resistors 1/4watt 332Kohms 1% 50ppm Product overview: SMM02040C3323FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3323FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4watt 332Kohms 1% 50ppm Product overview: SMM02040C3323FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3323FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF Resistors 1/4watt 332Kohms 1% 50ppm Product overview: SMM02040C3323FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3323FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 332Kohms 1% 50ppm Product overview: SMM02040C3323FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3323FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C3323FB300
727048-SMM02040C3323FB300
Chip Resistor - Surface Mount - SMM02040C3323FB300 727048-SMM02040C3323FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 727048-SMM02040C3323 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 332 kOhms Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 727048-SMM02040C3323FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 332 kOhms
Categories: Resistors
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: MELF, 0204
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now
MELF,0204,1/4W,332K,1%,50PPM,T/R - SMM02040C3323FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,332K,1%,50PPM,T/R
SMM02040C3323FB300
MELF,0204,1/4W,332K,1%,50PPM,T/R SMM02040C3323FB300
MELF,0204,1/4W,332K, 1%,50PPM,T/R

MELF,0204,1/4W,332K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1349-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1349-6-ND
Chip Resistor - Surface Mount 749-1349-6-ND
332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1349-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1349-2-ND
Chip Resistor - Surface Mount 749-1349-2-ND
332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1349-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1349-1-ND
Chip Resistor - Surface Mount 749-1349-1-ND
332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

332 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C3323FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
SMM02040C3323FB300
Resistors - Chip Resistor - Surface Mount SMM02040C3323FB300
RES 332K OHM 1% 1/4W MELF 0204

RES 332K OHM 1% 1/4W MELF 0204

Supplier's Site
Res, 332K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4876
Res, 332K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4876
RES, 332K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 332K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C3323FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C3323FB300
Chip Resistor - Surface Mount SMM02040C3323FB300
RES 332K OHM 1% 1/4W MELF 0204

RES 332K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-SMM02040C3323FB300 727048-SMM02040C3323FB300 SMM02040C3323FB300 749-1349-6-ND SMM02040C3323FB300 85AH4876 SMM02040C3323FB300
Product Name Resistor Chip Resistor - Surface Mount - SMM02040C3323FB300 MELF,0204,1/4W,332K,1%,50PPM,T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 332K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 332000 ohms 332000 ohms 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details