Vishay Precision Group Chip Resistor - Surface Mount SMM02040C3308FB300

Description
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1175-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1175-6-ND
Chip Resistor - Surface Mount 749-1175-6-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1175-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1175-2-ND
Chip Resistor - Surface Mount 749-1175-2-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1175-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1175-1-ND
Chip Resistor - Surface Mount 749-1175-1-ND
3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,3.3,1%,50PPM,T/R - SMM02040C3308FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,3.3,1%,50PPM,T/R
SMM02040C3308FB300
MELF,0204,1/4W,3.3,1%,50PPM,T/R SMM02040C3308FB300
MELF,0204,1/4W,3.3,1 %,50PPM,T/R

MELF,0204,1/4W,3.3,1%,50PPM,T/R

Supplier's Site
MELF Resistors 1/4watt 3.3ohms 1% 50ppm Product overview: SMM02040C3308FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3308FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 3.3ohms 1% 50ppm Product overview: SMM02040C3308FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C3308FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,3.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 63M5003 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
63M5003
Resistor,metal Film,3.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 63M5003
Resistor,Metal Film,3.3Ohms,200WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,3.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4875
Res, 3R3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4875
RES, 3R3, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 3R3, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1175-6-ND SMM02040C3308FB300 52-SMM02040C3308FB300 63M5003 85AH4875
Product Name Chip Resistor - Surface Mount MELF,0204,1/4W,3.3,1%,50PPM,T/R Resistor Resistor,metal Film,3.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay Res, 3R3, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers