Vishay Intertechnology, Inc. Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C3241FB300

Description
Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet
Description
Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R - SMM02040C3241FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R
SMM02040C3241FB300
Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R SMM02040C3241FB300
Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C3241FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C3241FB300-ND
Chip Resistor - Surface Mount SMM02040C3241FB300-ND
3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C3241FB300 SMM02040C3241FB300-ND
Product Name Res Metal Film 0204 3.24K Ohm 1% 1/4W ¦50ppm/¦C Melf SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) MELF, 0204
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers