Vishay Intertechnology, Inc. MELF,0204,1/4W,30.9K,1%,50PPM,T/R SMM02040C3092FB300

Description
MELF,0204,1/4W,30.9K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,30.9K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,30.9K,1%,50PPM,T/R - SMM02040C3092FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,30.9K,1%,50PPM,T/R
SMM02040C3092FB300
MELF,0204,1/4W,30.9K,1%,50PPM,T/R SMM02040C3092FB300
MELF,0204,1/4W,30.9K ,1%,50PPM,T/R

MELF,0204,1/4W,30.9K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C3092FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C3092FB300-ND
Chip Resistor - Surface Mount SMM02040C3092FB300-ND
30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

30.9 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C3092FB300 SMM02040C3092FB300-ND
Product Name MELF,0204,1/4W,30.9K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details