Vishay Intertechnology, Inc. MELF,0204,1/4W,3.09K,1%,50PPM,T/R SMM02040C3091FB300

Description
MELF,0204,1/4W,3.09K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,3.09K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,3.09K,1%,50PPM,T/R - SMM02040C3091FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,3.09K,1%,50PPM,T/R
SMM02040C3091FB300
MELF,0204,1/4W,3.09K,1%,50PPM,T/R SMM02040C3091FB300
MELF,0204,1/4W,3.09K ,1%,50PPM,T/R

MELF,0204,1/4W,3.09K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C3091FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C3091FB300-ND
Chip Resistor - Surface Mount SMM02040C3091FB300-ND
3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

3.09 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C3091FB300 SMM02040C3091FB300-ND
Product Name MELF,0204,1/4W,3.09K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers