Vishay Intertechnology, Inc. MELF,0204,1/4W,2.74K,1%,50PPM,T/R SMM02040C2741FB300

Description
MELF,0204,1/4W,2.74K ,1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,2.74K ,1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,2.74K,1%,50PPM,T/R - SMM02040C2741FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,2.74K,1%,50PPM,T/R
SMM02040C2741FB300
MELF,0204,1/4W,2.74K,1%,50PPM,T/R SMM02040C2741FB300
MELF,0204,1/4W,2.74K ,1%,50PPM,T/R

MELF,0204,1/4W,2.74K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1266-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1266-6-ND
Chip Resistor - Surface Mount 749-1266-6-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1266-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1266-2-ND
Chip Resistor - Surface Mount 749-1266-2-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1266-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1266-1-ND
Chip Resistor - Surface Mount 749-1266-1-ND
2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.74 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C2741FB300 749-1266-6-ND
Product Name MELF,0204,1/4W,2.74K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details