Vishay Intertechnology, Inc. MELF,0204,1/4W,255K,1%,50PPM,T/R SMM02040C2553FB300

Description
MELF,0204,1/4W,255K, 1%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,255K, 1%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,255K,1%,50PPM,T/R - SMM02040C2553FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,255K,1%,50PPM,T/R
SMM02040C2553FB300
MELF,0204,1/4W,255K,1%,50PPM,T/R SMM02040C2553FB300
MELF,0204,1/4W,255K, 1%,50PPM,T/R

MELF,0204,1/4W,255K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C2553FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C2553FB300-ND
Chip Resistor - Surface Mount SMM02040C2553FB300-ND
255 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

255 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C2553FB300 SMM02040C2553FB300-ND
Product Name MELF,0204,1/4W,255K,1%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details