Vishay Precision Group Chip Resistor - Surface Mount SMM02040C2491FB300

Description
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1264-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1264-1-ND
Chip Resistor - Surface Mount 749-1264-1-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1264-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1264-6-ND
Chip Resistor - Surface Mount 749-1264-6-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1264-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1264-2-ND
Chip Resistor - Surface Mount 749-1264-2-ND
2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.49 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF Resistors 1/4watt 2.49Kohms 1% 50ppm Product overview: SMM02040C2491FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2491FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 2.49Kohms 1% 50ppm Product overview: SMM02040C2491FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2491FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MELF,0204,1/4W,2.49K,1%,50PPM,T/R - SMM02040C2491FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,2.49K,1%,50PPM,T/R
SMM02040C2491FB300
MELF,0204,1/4W,2.49K,1%,50PPM,T/R SMM02040C2491FB300
MELF,0204,1/4W,2.49K ,1%,50PPM,T/R

MELF,0204,1/4W,2.49K,1%,50PPM,T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SMM02040C2491FB300
741861-SMM02040C2491FB300
Chip Resistor - Surface Mount - SMM02040C2491FB300 741861-SMM02040C2491FB300
Manufacturer: Vishay Win Source Part Number: 741861-SMM02040C2491 FB300 Family Name: SMM0204 Manufacturer Homepage: www.vishay.com Reference case: 0204 Reference Date Code: 2014 Alternative Parts (Cross-Reference): MM204F2K49TKRTR10K; SMA-A0204FTCV2K49; CSRV0204FTEV2491; CSRV0204FTBV2491; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 741861-SMM02040C2491FB300
Family Name: SMM0204
Manufacturer Homepage: www.vishay.com
Reference case: 0204
Reference Date Code: 2014
Alternative Parts (Cross-Reference): MM204F2K49TKRTR10K; SMA-A0204FTCV2K49; CSRV0204FTEV2491; CSRV0204FTBV2491;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Res, 2K49, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 85AH4860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
85AH4860
Res, 2K49, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 85AH4860
RES, 2K49, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 2K49, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-1264-1-ND 52-SMM02040C2491FB300 SMM02040C2491FB300 741861-SMM02040C2491FB300 85AH4860
Product Name Chip Resistor - Surface Mount Resistor MELF,0204,1/4W,2.49K,1%,50PPM,T/R Chip Resistor - Surface Mount - SMM02040C2491FB300 Res, 2K49, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details