The SMM0204 series thin film MELF resistors are designed for applications requiring high reliability and stability, making them suitable for automotive, industrial, and medical equipment. This specific resistor features a resistance value of 2.21 kΩ with a tolerance of 1%. It operates within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200 V. The rated power dissipation is 250 mW, and it is AEC-Q200 qualified, ensuring compliance with automotive standards. The resistors exhibit excellent stability under various environmental conditions and have a low failure rate of ,â§ 0.1 x 10^-9/h. The product is packaged in cut tape and is RoHS compliant.
MELF,0204,1/4W,2.21K
MELF Resistors 1/4watt 2.21Kohms 1% 50ppm Product overview: SMM02040C2211FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C2211FB30
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer: Vishay
Win Source Part Number: 934350-SMM02040C2211
Series: SMM0204
Operating Temperature Range: -55°C ~ 125°C
Features: 2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: Mini MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1261-1, 749-1261-2, 749-1261-6
Resistor,Metal Film,2.21KOhms,200WV
RES, AEC-Q200, THIN FILM, 2K21, 1%, 0204; Resistance:2.21kohm;
RES 2.21K OHM 1% 1/4W MELF 0204
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | SMM02040C2211FB300 | 52-SMM02040C2211FB300 | 749-1261-2-ND | 934350-SMM02040C2211FB300 | 73K0045 | 98Y2384 | SMM02040C2211FB300 |
| Product Name | MELF,0204,1/4W,2.21K,1%,50PPM,T/R | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SMM02040C2211FB300 | Resistor,metal Film,2.21Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, Aec-Q200, Thin Film, 2K21, 1%, 0204; Resistance Vishay | Chip Resistor - Surface Mount |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Resistance Range | 2210 ohms | 2210 ohms | 2210 ohms | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |||||
| Operating DC Voltage | 200 volts | 200 volts |