Vishay Intertechnology, Inc. MELF,0204,1/4W,2.2,1%,50PPM,T/R SMM02040C2208FB300

Description
MELF,0204,1/4W,2.2,1 %,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,2.2,1 %,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,2.2,1%,50PPM,T/R - SMM02040C2208FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,2.2,1%,50PPM,T/R
SMM02040C2208FB300
MELF,0204,1/4W,2.2,1%,50PPM,T/R SMM02040C2208FB300
MELF,0204,1/4W,2.2,1 %,50PPM,T/R

MELF,0204,1/4W,2.2,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - 749-1172-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1172-1-ND
Chip Resistor - Surface Mount 749-1172-1-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1172-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1172-2-ND
Chip Resistor - Surface Mount 749-1172-2-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1172-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1172-6-ND
Chip Resistor - Surface Mount 749-1172-6-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 2R2, 1%, 0204; Resistance Vishay - 98Y2381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2R2, 1%, 0204; Resistance Vishay
98Y2381
Res, Aec-Q200, Thin Film, 2R2, 1%, 0204; Resistance Vishay 98Y2381
RES, AEC-Q200, THIN FILM, 2R2, 1%, 0204; Resistance:2.2ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2R2, 1%, 0204; Resistance:2.2ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SMM02040C2208FB300 749-1172-1-ND 98Y2381
Product Name MELF,0204,1/4W,2.2,1%,50PPM,T/R Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 2R2, 1%, 0204; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers