Vishay Precision Group Chip Resistor - Surface Mount SMM02040C2200FB300

Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1224-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1224-1-ND
Chip Resistor - Surface Mount 749-1224-1-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1224-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1224-2-ND
Chip Resistor - Surface Mount 749-1224-2-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1224-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1224-6-ND
Chip Resistor - Surface Mount 749-1224-6-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,220,1%,50PPM,T/R,HAZMAT - SMM02040C2200FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,220,1%,50PPM,T/R,HAZMAT
SMM02040C2200FB300
MELF,0204,1/4W,220,1%,50PPM,T/R,HAZMAT SMM02040C2200FB300
MELF,0204,1/4W,220,1 %,50PPM,T/R,HAZMAT

MELF,0204,1/4W,220,1%,50PPM,T/R,HAZMAT

Supplier's Site
Resistor,metal Film,220Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 10M9827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,220Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
10M9827
Resistor,metal Film,220Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 10M9827
Resistor,Metal Film,220Ohms,200WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,220Ohms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 220R, 1%, 0204; Resistance Vishay - 98Y2377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 220R, 1%, 0204; Resistance Vishay
98Y2377
Res, Aec-Q200, Thin Film, 220R, 1%, 0204; Resistance Vishay 98Y2377
RES, AEC-Q200, THIN FILM, 220R, 1%, 0204; Resistance:220ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 220R, 1%, 0204; Resistance:220ohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1224-1-ND SMM02040C2200FB300 10M9827 98Y2377
Product Name Chip Resistor - Surface Mount MELF,0204,1/4W,220,1%,50PPM,T/R,HAZMAT Resistor,metal Film,220Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay Res, Aec-Q200, Thin Film, 220R, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details