Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount SMM02040C1652FB300

Description
Win Source Part Number: 1121157-SMM02040C165 2FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 16.5 kOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1121157-SMM02040C165 2FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 16.5 kOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1121157-SMM02040C1652FB300
Resistors - Chip Resistor - Surface Mount 1121157-SMM02040C1652FB300
Win Source Part Number: 1121157-SMM02040C165 2FB300 Category: Resistors>Chip Resistor - Surface Mount Series: SMM0204 Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 16.5 kOhms Package / Case: MELF, 0204 Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1121157-SMM02040C1652FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0204
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 16.5 kOhms
Package / Case: MELF, 0204
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Automotive SMD 0.25W 4W Resistor - 52-SMM02040C1652FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.25W 4W Resistor
52-SMM02040C1652FB300
Automotive SMD 0.25W 4W Resistor 52-SMM02040C1652FB300
Res Thin Film 0204(1406) 16.5K Ohm 1% 0.25W(1/4W) ±50ppm/°C Sulfur Resistant Melf Pad SMD Automotive Medical T/R Product overview: SMM02040C1652FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1652FB30 0 can be used for catalog matching and distributor lookup.

Res Thin Film 0204(1406) 16.5K Ohm 1% 0.25W(1/4W) ±50ppm/°C Sulfur Resistant Melf Pad SMD Automotive Medical T/R Product overview: SMM02040C1652FB300 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1652FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C1652FB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1652FB300-ND
Chip Resistor - Surface Mount SMM02040C1652FB300-ND
16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

16.5 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMM02040C1652FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1652FB300
Chip Resistor - Surface Mount SMM02040C1652FB300
RES 16.5K OHM 1% 1/4W MELF 0204

RES 16.5K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1121157-SMM02040C1652FB300 52-SMM02040C1652FB300 SMM02040C1652FB300-ND SMM02040C1652FB300
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 0.25W 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 16500 ohms 16500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details