Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1500FB000

Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-SMM02040C1500FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1500FB000DKR-ND
Chip Resistor - Surface Mount 749-SMM02040C1500FB000DKR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1500FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1500FB000CT-ND
Chip Resistor - Surface Mount 749-SMM02040C1500FB000CT-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-SMM02040C1500FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-SMM02040C1500FB000TR-ND
Chip Resistor - Surface Mount 749-SMM02040C1500FB000TR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - SMM02040C1500FB000 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
SMM02040C1500FB000
Resistors - Chip Resistor - Surface Mount SMM02040C1500FB000
RES 150 OHM 1% 1/4W MELF 0204

RES 150 OHM 1% 1/4W MELF 0204

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 749-SMM02040C1500FB000DKR-ND SMM02040C1500FB000
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details