14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
14.7 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF,0204,1/4W,14.7K
MELF Resistors 1/4watt 14.7Kohms 1% 50ppm Product overview: SMM02040C1472FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1472FB30
RES 14.7K OHM 1% 1/4W MELF 0204
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1949-2-ND | SMM02040C1472FB300 | 52-SMM02040C1472FB300 | SMM02040C1472FB300 |
| Product Name | Chip Resistor - Surface Mount | MELF,0204,1/4W,14.7K,1%,50PPM,T/R | Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |