Vishay Intertechnology, Inc. MELF,0204,1/4W,121K,.5%,50PPM,T/R SMM02040C1213DB300

Description
MELF,0204,1/4W,121K, .5%,50PPM,T/R
Request a Quote Datasheet
Description
MELF,0204,1/4W,121K, .5%,50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MELF,0204,1/4W,121K,.5%,50PPM,T/R - SMM02040C1213DB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,121K,.5%,50PPM,T/R
SMM02040C1213DB300
MELF,0204,1/4W,121K,.5%,50PPM,T/R SMM02040C1213DB300
MELF,0204,1/4W,121K, .5%,50PPM,T/R

MELF,0204,1/4W,121K,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - SMM02040C1213DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SMM02040C1213DB300-ND
Chip Resistor - Surface Mount SMM02040C1213DB300-ND
121 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

121 kOhms ±0.5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SMM02040C1213DB300 SMM02040C1213DB300-ND
Product Name MELF,0204,1/4W,121K,.5%,50PPM,T/R Chip Resistor - Surface Mount
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers