Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SMM02040C1203FB300

Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1335-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1335-1-ND
Chip Resistor - Surface Mount 749-1335-1-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1335-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1335-2-ND
Chip Resistor - Surface Mount 749-1335-2-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1335-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1335-6-ND
Chip Resistor - Surface Mount 749-1335-6-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay - 98Y2357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay
98Y2357
Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay 98Y2357
RES, AEC-Q200, THIN FILM, 120K, 1%, 0204; Resistance:120kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 120K, 1%, 0204; Resistance:120kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1335-1-ND 98Y2357
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 120K, 1%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers