1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
MELF Resistors 1/4watt 1.2Kohms 1% 50ppm Product overview: SMM02040C1201FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1201FB30
Win Source Part Number: 1110123-SMM02040C120
Category: Resistors>Chip Resistor - Surface Mount
Series: SMM0204
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: MELF, 0204
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 749-1251-1,749-1251-
Resistor,Metal Film,1.2KOhms,200WV,
RES, AEC-Q200, THIN FILM, 1K2, 1%, 0204; Resistance:1.2kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-1251-2-ND | 52-SMM02040C1201FB300 | 1110123-SMM02040C1201FB300 | 10M9888 | 98Y2355 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Resistors - Chip Resistor - Surface Mount | Resistor,metal Film,1.2Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, Aec-Q200, Thin Film, 1K2, 1%, 0204; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm | Thin Film (Chip) | |
| Mounting / Packaging | MELF, 0204 | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |