Vishay Precision Group Electronic Surplus - SMM02040C1001FB300 SMM02040C1001FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 720437-SMM02040C1001 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Family Name: SMM0204 Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Alternative Parts (Cross-Reference): MM204F1K00TKRTR10K CSRV0204FTDV1001; RN412ESTBK1001F50; SMA-A0204FTBV1K0; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 720437-SMM02040C1001 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Family Name: SMM0204 Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Alternative Parts (Cross-Reference): MM204F1K00TKRTR10K CSRV0204FTDV1001; RN412ESTBK1001F50; SMA-A0204FTBV1K0; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - SMM02040C1001FB300
720437-SMM02040C1001FB300
Electronic Surplus - SMM02040C1001FB300 720437-SMM02040C1001FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 720437-SMM02040C1001 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Family Name: SMM0204 Categories: Resistors Supplier Device Package: Mini MELF Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: MELF, 0204 Alternative Parts (Cross-Reference): MM204F1K00TKRTR10K CSRV0204FTDV1001; RN412ESTBK1001F50; SMA-A0204FTBV1K0; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 720437-SMM02040C1001FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Family Name: SMM0204
Categories: Resistors
Supplier Device Package: Mini MELF
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: MELF, 0204
Alternative Parts (Cross-Reference): MM204F1K00TKRTR10K CSRV0204FTDV1001; RN412ESTBK1001F50; SMA-A0204FTBV1K0;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1249-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1249-2-ND
Chip Resistor - Surface Mount 749-1249-2-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1249-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1249-6-ND
Chip Resistor - Surface Mount 749-1249-6-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1249-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1249-1-ND
Chip Resistor - Surface Mount 749-1249-1-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
MELF,0204,1/4W,1K,1%,50PPM,T/R - SMM02040C1001FB300 - ASAP Semiconductor LLC
Anaheim, CA, United States
MELF,0204,1/4W,1K,1%,50PPM,T/R
SMM02040C1001FB300
MELF,0204,1/4W,1K,1%,50PPM,T/R SMM02040C1001FB300
MELF,0204,1/4W,1K,1% ,50PPM,T/R

MELF,0204,1/4W,1K,1%,50PPM,T/R

Supplier's Site
Surface Mount Resistors - 8007150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8007150P
Surface Mount Resistors 8007150P
Vishay SMM02040C1001FB300

Vishay SMM02040C1001FB300

Supplier's Site
Surface Mount Resistors - 1708649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1708649
Surface Mount Resistors 1708649
Vishay SMM02040C1001FB300

Vishay SMM02040C1001FB300

Supplier's Site
Surface Mount Resistors - 1800000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1800000
Surface Mount Resistors 1800000
Vishay SMM02040C1001FB300

Vishay SMM02040C1001FB300

Supplier's Site
MELF Resistors 1/4watt 1Kohms 1% 50ppm Product overview: SMM02040C1001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1001FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4watt 1Kohms 1% 50ppm Product overview: SMM02040C1001FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMM02040C1001FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SMM02040C1001FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMM02040C1001FB300
Chip Resistor - Surface Mount SMM02040C1001FB300
RES 1K OHM 1% 1/4W MELF 0204

RES 1K OHM 1% 1/4W MELF 0204

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1K, 1%, 0204; Resistance Vishay - 98Y2347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1K, 1%, 0204; Resistance Vishay
98Y2347
Res, Aec-Q200, Thin Film, 1K, 1%, 0204; Resistance Vishay 98Y2347
RES, AEC-Q200, THIN FILM, 1K, 1%, 0204; Resistance:1kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1K, 1%, 0204; Resistance:1kohm; Voltage Rating:200V; Power Rating:250mW; Resistance Tolerance: 1%; Product Range:SMM0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 720437-SMM02040C1001FB300 749-1249-2-ND SMM02040C1001FB300 8007150P 1708649 52-SMM02040C1001FB300 SMM02040C1001FB300 98Y2347
Product Name Electronic Surplus - SMM02040C1001FB300 Chip Resistor - Surface Mount MELF,0204,1/4W,1K,1%,50PPM,T/R Surface Mount Resistors Surface Mount Resistors Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 1K, 1%, 0204; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details