Vishay Precision Group Chip Resistor - Surface Mount SMM02040B2207JB300

Description
220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet
Description
220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1166-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1166-2-ND
Chip Resistor - Surface Mount 749-1166-2-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1166-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1166-1-ND
Chip Resistor - Surface Mount 749-1166-1-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1166-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1166-6-ND
Chip Resistor - Surface Mount 749-1166-6-ND
220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

220 mOhms ±5% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film

Buy Now Datasheet
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay - 65AC3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay
65AC3578
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay 65AC3578
RES, AEC-Q200, THIN FILM, 0R22, 5%, 0204; Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 0R22, 5%, 0204; Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay - 61AC6117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay
61AC6117
Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay 61AC6117
RES, AEC-Q200, THIN FILM, 0R22, 5%, 0204; Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 0R22, 5%, 0204; Resistance:0.22ohm; Product Range:SMM0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1166-2-ND 65AC3578
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 0R22, 5%, 0204; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers