Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794764-SML4763-E3/5A
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AC, SMA
Mounting: SMD
Tolerance: ±10%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Family Name: SML4763
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Impedance (Maximum) (Zzt): 250 Ohm
Alternative Parts (Cross-Reference): SML4763; SZ1091; SML4763HE3/5A; SML4763HE3/61;
Introduction Date: November 29, 2010
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Zener Diode 91V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diodes 91 Volt 1 Watt 10% Product overview: SML4763-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4763-E3/5A can be used for catalog matching and distributor lookup.
Zener Diodes RECOMMENDED ALT 78-SML4763/5A
DIODE ZENER 91V 1W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 794764-SML4763-E3/5A | SML4763-E3/5A-ND | 2086-SML4763-E3/5A | SML4763-E3/5A | SML4763-E3/5A |
| Product Name | Diodes - Zener - Single - SML4763-E3/5A | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 91 volts | 91 volts | 91 volts | ||
| ZZT | 250 ohms | 250 ohms | 250 ohms | ||
| IR | 0.0050 mA | 5 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |