Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, 1W , 8.2V-100V, TE, 5%
Zener Diode, Product overview: SML4757AHE3_A/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SML4757AHE3_A/H
Win Source Part Number: 1094455-SML4757AHE3_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 38.8 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): SML4757AHE3_A/HSML47
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SML4757AHE3_A/HT
Base Product Number: SML4757
DIODE ZENER 51V 1W DO214AC
DIODE ZENER 51V 1W DO214AC
Zener Diode 51V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 51V 1W DO214AC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 2330996 | 2086-SML4757AHE3_A/H | 1094455-SML4757AHE3_A/H | 112-SML4757AHE3_A/HDKR-ND | SML4757AHE3_A/H |
| Product Name | Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMA (DO-214AC) | DO-214AC, SMA | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | RoHS | |||
| PD | 1 milliwatts | ||||
| VZ | 51 volts | 51 volts |