Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single SML4754HE3_A/I

Description
Win Source Part Number: 1279344-SML4754HE3_A /I Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4754
Request a Quote Datasheet
Description
Win Source Part Number: 1279344-SML4754HE3_A /I Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4754
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279344-SML4754HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279344-SML4754HE3_A/I
Discrete Semiconductor Products - Diodes - Zener - Single 1279344-SML4754HE3_A/I
Win Source Part Number: 1279344-SML4754HE3_A /I Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±10% Power - Max: 1 W Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 60 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SML4754

Win Source Part Number: 1279344-SML4754HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±10%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 5 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SML4754

Buy Now Datasheet
Single Zener Diodes - SML4754HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SML4754HE3_A/I-ND
Single Zener Diodes SML4754HE3_A/I-ND
Zener Diode 39V 1W ±10% Surface Mount DO-214AC (SMA)

Zener Diode 39V 1W ±10% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Automotive 39V 1000mW Zener Diode - 287-SML4754HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 39V 1000mW Zener Diode
287-SML4754HE3_A/I
Automotive 39V 1000mW Zener Diode 287-SML4754HE3_A/I
Diode Zener Single 39V 10% 1000mW 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SML4754HE3_A/I from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 39V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 39V, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3_A/I can be used for catalog matching and distributor lookup.

Diode Zener Single 39V 10% 1000mW 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SML4754HE3_A/I from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 39V, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 39V, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4754HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1279344-SML4754HE3_A/I SML4754HE3_A/I-ND 287-SML4754HE3_A/I
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Automotive 39V 1000mW Zener Diode
Package DO-214AC, SMA Tape and Reel
VZ 39 volts 39 volts
ZZT 60 ohms 60 ohms
IR 0.0050 mA
Unlock Full Specs
to access all available technical data