Vishay Precision Group Clamping Voltage Vc Max Vishay SMF15A-E3-08.

Description
Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Vishay - 26AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Vishay
26AC3438
Clamping Voltage Vc Max Vishay 26AC3438
Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:24.4V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3438
Product Name Clamping Voltage Vc Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YG911S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details