Vishay Precision Group Clamping Voltage Vc Max Vishay SMF14A-E3-08.

Description
Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Vishay - 23AC9651 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Vishay
23AC9651
Clamping Voltage Vc Max Vishay 23AC9651
Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Clamping Voltage Vc Max:23.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:14V; Power Dissipation Pd:1kW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC9651
Product Name Clamping Voltage Vc Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 99763786 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Diodes, Rectifiers - Single - 25FR60 - 1123341-25FR60 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details