Vishay Precision Group Product Range Vishay SMCJ75CA-E3/57T.

Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:8.33V RoHS Compliant: Yes
Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:8.33V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC4293 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC4293
Product Range Vishay 15AC4293
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:8.33V RoHS Compliant: Yes

Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:7.5V; Clamping Voltage Vc Max:12.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:8.33V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4293
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4954 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details
Hard To Find - 40HFL40S02 - 1128597-40HFL40S02 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details