Vishay Precision Group Product Range Vishay SMCJ36A-E3/57T.

Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 26AC3430 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
26AC3430
Product Range Vishay 26AC3430
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V; Qualification:- RoHS Compliant: Yes

Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:40V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3430
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 1200 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details