Unidirectional ElectroStatic Discharge (ESD) protection diode in a very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from damage caused by ESD and transient overvoltage. The device is housed in an SC-90 (SOD323F) package measuring 1.7 mm x 1.25 mm x 0.7 mm. It has a maximum peak pulse power of 600 W, a clamping voltage of 19 V, and a reverse standoff voltage of 12 V. The diode offers ESD protection up to 30 kV per IEC 61000-4-2 (contact discharge) and surge current capability of 22.5 A per IEC 61000-4-5. It features a low leakage current of 1 nA and a junction temperature rating up to 150 °C. The part is qualified to AEC-Q101 and suitable for automotive applications.
Unidirectional ElectroStatic Discharge (ESD) protection diode in a very small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and transient overvoltage.
Features and benefits
Applications
TVS DIODE 12VWM 23.5VC SOD323F
TVS DIODE 12VWM 23.5VC SOD323F
TVS DIODE 12VWM 23.5VC SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PESD12VS1UJ-QX | 1727-PESD12VS1UJ-QXCT-ND |
| Product Name | Unidirectional ESD protection for transient voltage suppression | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-323; SOD323F SOD323F | SOD-323; SC-90, SOD-323F |
| VBR | 15.75 volts | 13.3 volts |
| CT | 180 pF | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |