Vishay Precision Group Product Range Vishay SMCJ150CA-E3/57T.

Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:167V RoHS Compliant: Yes
Description
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:167V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 61AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
61AC2007
Product Range Vishay 61AC2007
Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:167V RoHS Compliant: Yes

Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:167V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC2007
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6517LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Specs
Diode Applications Rectifier
VF 1.25 volts
VR 1200 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details