Vishay Intertechnology, Inc. Single Zener Diodes SMBZ5933B-E3/5B

Description
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMBZ5933B-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMBZ5933B-E3/5B-ND
Single Zener Diodes SMBZ5933B-E3/5B-ND
Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMBJ)

Zener Diode 22V 3W ±5% Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
22V 3W Zener Diode
287-SMBZ5933B-E3/5B
22V 3W Zener Diode 287-SMBZ5933B-E3/5B
DIODE ZENER 22V 3W DO214AA Product overview: SMBZ5933B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5933B-E3/5B can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 3W DO214AA Product overview: SMBZ5933B-E3/5B from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMBZ5933B-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279494-SMBZ5933B-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279494-SMBZ5933B-E3/5B
Discrete Semiconductor Products - Diodes - Zener - Single 1279494-SMBZ5933B-E3/5B
Win Source Part Number: 1279494-SMBZ5933B-E3 /5B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 17.5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMBZ5933

Win Source Part Number: 1279494-SMBZ5933B-E3/5B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 17.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMBZ5933

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMBZ5933B-E3/5B
Zener Diodes SMBZ5933B-E3/5B
Zener Diodes 22 Volt 3.0 Watt 5%

Zener Diodes 22 Volt 3.0 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMBZ5933B-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMBZ5933B-E3/5B
Discrete Semiconductor Products - Diodes - Zener SMBZ5933B-E3/5B
DIODE ZENER 22V 3W DO214AA

DIODE ZENER 22V 3W DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMBZ5933B-E3/5B-ND 287-SMBZ5933B-E3/5B 1279494-SMBZ5933B-E3/5B SMBZ5933B-E3/5B SMBZ5933B-E3/5B
Product Name Single Zener Diodes 22V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel DO-214AA, SMB SMB DO-214AA (SMBJ); SMB
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Dual Zener diodes - BZB84-C18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7384967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details