Manufacturer: ON Semiconductor
Win Source Part Number: 888405-P6KE200AG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 274V Clamp 2.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Package: Bulk
Package: T-18, Axial
Mounting: Through Hole
Family Name: P6KE
Categories: Circuit Protection
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 888405-P6KE200AG |
| Product Name | TVS - TVS - Diodes - P6KE200AG |
| Package | Axial |