Vishay Precision Group Product Range Vishay SMBJ40CA-E3/52.

Description
Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Description
Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 26AC3409 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
26AC3409
Product Range Vishay 26AC3409
Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:40V; Clamping Voltage Max:64.5V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:44.4V; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3409
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details