Vishay Intertechnology, Inc. 600W 16V TVS Protection Diode SMBJ16CA-E3/2C

Description
Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMBJ16CA-E3/2C from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16CA-E3/2C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMBJ16CA-E3/2C from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16CA-E3/2C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
600W 16V TVS Protection Diode
144-SMBJ16CA-E3/2C
600W 16V TVS Protection Diode 144-SMBJ16CA-E3/2C
Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMBJ16CA-E3/2C from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16CA-E3/2C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 16V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, PLASTIC, SMBJ, 2 PIN Product overview: SMBJ16CA-E3/2C from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ16CA-E3/2C can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMBJ16CA-E3/2C - 1094120-SMBJ16CA-E3/2C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBJ16CA-E3/2C
1094120-SMBJ16CA-E3/2C
TVS - TVS - Diodes - SMBJ16CA-E3/2C 1094120-SMBJ16CA-E3/2C
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094120-SMBJ16CA-E3/ 2C Mounting: SMD (SMT) Clamping Voltage: 26 V Polarity: Bidirectional Reverse Breakdown Voltage: 17.8 V Peak Pulse Current: 23.1 A Leakage Current: 1 µA Operating Supply Voltage: 16 V Number of Elements: 1 Number of Channels: 1 Number of Pins: 2 Categories: TVS - Diodes Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Breakdown Voltage: 17.8 V Max Surge Current: 100 A Peak Pulse Power: 600 W Reverse Standoff Voltage: 16 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094120-SMBJ16CA-E3/2C
Mounting: SMD (SMT)
Clamping Voltage: 26 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 17.8 V
Peak Pulse Current: 23.1 A
Leakage Current: 1 µA
Operating Supply Voltage: 16 V
Number of Elements: 1
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 17.8 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 16 V
Test Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ16CA-E3/2C 1094120-SMBJ16CA-E3/2C
Product Name 600W 16V TVS Protection Diode TVS - TVS - Diodes - SMBJ16CA-E3/2C
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; SMB
Peak Pulse Power 600 watts
Tj -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data