Nexperia B.V. CAN bus ESD protection diode PESD1CAN,215

Description
ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One small SOT23 package to protect two CAN bus lines Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current, typ.: IRM <1 nA Diode capacitance matching, typ.: ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote Datasheet
Description
ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One small SOT23 package to protect two CAN bus lines Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current, typ.: IRM <1 nA Diode capacitance matching, typ.: ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications CAN bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN bus ESD protection diode - PESD1CAN,215 - Nexperia B.V.
Nijmegen, Netherlands
CAN bus ESD protection diode
PESD1CAN,215
CAN bus ESD protection diode PESD1CAN,215
ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients. Features and benefits One small SOT23 package to protect two CAN bus lines Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs Low clamping voltage: VCL = 40 V at IPP = 1 A Ultra low leakage current, typ.: IRM <1 nA Diode capacitance matching, typ.: ΔCd/Cd = 0.1 % ESD protection up to 23 kV; IEC 61000-4-2, level 4 IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs AEC-Q101 qualified Applications CAN bus protection Automotive applications

ElectroStatic Discharge (ESD) protection diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive Controller Area Network (CAN) bus lines from the damage caused by ESD and other transients.

Features and benefits

  • One small SOT23 package to protect two CAN bus lines
  • Peak pulse power, max.: PPP = 200 W at tp = 8/20 µs
  • Low clamping voltage: VCL = 40 V at IPP = 1 A
  • Ultra low leakage current, typ.: IRM <1 nA
  • Diode capacitance matching, typ.: ΔCd/Cd = 0.1 %
  • ESD protection up to 23 kV; IEC 61000-4-2, level 4
  • IEC 61000-4-5 (surge); IPP = 3 A at tp = 8/20 µs
  • AEC-Q101 qualified

Applications

  • CAN bus protection
  • Automotive applications
Supplier's Site Datasheet
TVS Diodes - 508860 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
508860
TVS Diodes 508860
Bi-Direct ESD protect diode,PESD1CAN

Bi-Direct ESD protect diode,PESD1CAN

Supplier's Site
TVS Diodes - 1727-3817-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3817-1-ND
TVS Diodes 1727-3817-1-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-3817-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3817-6-ND
TVS Diodes 1727-3817-6-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
TVS Diodes - 1727-3817-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-3817-2-ND
TVS Diodes 1727-3817-2-ND
70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

70V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
24V 200W SOT-23 TVS Protection Diode
144-PESD1CAN,215
24V 200W SOT-23 TVS Protection Diode 144-PESD1CAN,215
TVS Diode Bi-Dir 24V 200W 3-Pin SOT-23 SILICON Product overview: PESD1CAN,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1CAN,215 can be used for catalog matching and distributor lookup.

TVS Diode Bi-Dir 24V 200W 3-Pin SOT-23 SILICON Product overview: PESD1CAN,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 200W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 200W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD1CAN,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Device, 70V, Sot-23-3; Clamping Voltage Vc Max Nexperia - 74M3585 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 70V, Sot-23-3; Clamping Voltage Vc Max Nexperia
74M3585
Esd Protection Device, 70V, Sot-23-3; Clamping Voltage Vc Max Nexperia 74M3585
ESD PROTECTION DEVICE, 70V, SOT-23-3; Clamping Voltage Vc Max:70V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECTION DEVICE, 70V, SOT-23-3; Clamping Voltage Vc Max:70V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:PESD1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PESD1CAN,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PESD1CAN,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PESD1CAN,215
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site
TVS Diodes PESD1CAN,215
TVS DIODE 24VWM 70VC TO236AB

TVS DIODE 24VWM 70VC TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD1CAN,215 508860 1727-3817-1-ND 144-PESD1CAN,215 74M3585 PESD1CAN,215 PESD1CAN,215
Product Name CAN bus ESD protection diode TVS Diodes TVS Diodes 24V 200W SOT-23 TVS Protection Diode Esd Protection Device, 70V, Sot-23-3; Clamping Voltage Vc Max Nexperia Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Applications Protector Protector
RoHS Compliant RoHS RoHS RoHS
Diode Type Transient Voltage Suppressor Diodes
Package SOT23; Sot-23 (to-236ab) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236AB SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Pin Count 3
Unlock Full Specs
to access all available technical data