Vishay Precision Group Product Range Vishay SMBJ16A-E3/52.

Description
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Maximum Breakdown Voltage:19.7VRoHS Compliant: Yes
Datasheet
Description
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Maximum Breakdown Voltage:19.7VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 23AC9635 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
23AC9635
Product Range Vishay 23AC9635
Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Maximum Breakdown Voltage:19.7VRoHS Compliant: Yes

Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:26V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; Maximum Breakdown Voltage:19.7VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC9635
Product Name Product Range Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4958US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 475 mA
IR 25 mA
View Details
Schottky 100A 15V Diode and Rectifier - 280-100BGQ015 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details