Vishay Intertechnology, Inc. 68V 500MW Zener Diode SMAZ5945B-E3/5A

Description
DIODE ZENER 68V 500MW DO214AC Product overview: SMAZ5945B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5945B-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 68V 500MW DO214AC Product overview: SMAZ5945B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5945B-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68V 500MW Zener Diode
287-SMAZ5945B-E3/5A
68V 500MW Zener Diode 287-SMAZ5945B-E3/5A
DIODE ZENER 68V 500MW DO214AC Product overview: SMAZ5945B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5945B-E3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 500MW DO214AC Product overview: SMAZ5945B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5945B-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 960773-SMAZ5945B-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
960773-SMAZ5945B-E3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 960773-SMAZ5945B-E3/5A
Win Source Part Number: 960773-SMAZ5945B-E3/ 5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 120 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAZ5945

Win Source Part Number: 960773-SMAZ5945B-E3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5945

Buy Now Datasheet
Single Zener Diodes - SMAZ5945B-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5945B-E3/5A-ND
Single Zener Diodes SMAZ5945B-E3/5A-ND
Zener Diode 68V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 68V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5945B-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5945B-E3/5A
Discrete Semiconductor Products - Diodes - Zener SMAZ5945B-E3/5A
DIODE ZENER 68V 500MW DO214AC

DIODE ZENER 68V 500MW DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5945B-E3/5A
Zener Diodes SMAZ5945B-E3/5A
Zener Diodes 68 Volt 1.5 Watt 5%

Zener Diodes 68 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ5945B-E3/5A 960773-SMAZ5945B-E3/5A SMAZ5945B-E3/5A-ND SMAZ5945B-E3/5A SMAZ5945B-E3/5A
Product Name 68V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-214AC, SMA DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data