Manufacturer: Vishay
Win Source Part Number: 1097580-SMAZ5943B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 86 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Zener Diodes 56 Volt 1.5 Watt 5% Product overview: SMAZ5943B-E3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-SMAZ5943B-E3/61
Zener Diode 56V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 56V 500MW DO214AC
DIODE ZENER 56V 500MW DO214AC
Zener Diodes 56 Volt 1.5 Watt 5%
DIODE ZENER 56V 500MW DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1097580-SMAZ5943B-E3/61 | 2086-SMAZ5943B-E3/61 | 112-SMAZ5943B-E3/61TR-ND | SMAZ5943B-E3/61 | SMAZ5943B-E3/61 |
| Product Name | Diodes - Zener - Single - SMAZ5943B-E3/61 | Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC | Reel | SMA | DO-214AC (SMA); SMA | |
| VZ | 56 volts | 56 volts | 56 volts | ||
| ZZT | 86 ohms | 86 ohms | 86 ohms |