General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 20V 350mW ±6% Surface Mount SOD-123
Zener Diode 20V 350mW ±6% Surface Mount SOD-123
Zener Diode 20V 350mW ±6% Surface Mount SOD-123
Zener Diode, 20V V(Z), 6%, 0.35W, Silicon, Unidirectional
Zener Diodes BZT52-C20/SOD123/SOD
DIODE ZENER 20V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C20J | 1727-8128-2-ND | BZT52-C20J | BZT52-C20J | BZT52-C20J | 28AK6979 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |