Vishay Precision Group Product Range Vishay SM8A27HE3/2D.

Description
Product Range:SM8A27 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V; Maximum Breakdown Voltage:30V RoHS Compliant: Yes
Datasheet
Description
Product Range:SM8A27 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V; Maximum Breakdown Voltage:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC4299 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC4299
Product Range Vishay 15AC4299
Product Range:SM8A27 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V; Maximum Breakdown Voltage:30V RoHS Compliant: Yes

Product Range:SM8A27 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V; Maximum Breakdown Voltage:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC4299
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details